Microcontroller, 16-Bit, FLASH, R8C CPU, 20MHz, PQFP52
R8C/LA5A - Microcontroller, 16-B / R8C R8C/Lx/A5A Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 52-LQFP (10x10) Product overview: R5F2LA58ANFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2LA58ANFP#V0 can be used for catalog matching and distributor lookup.
R8C R8C/Lx/A5A Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 52-LQFP (10x10)
R8C/LA5A - Microcontroller, 16-B
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F2LA58ANFP#V0 | 685-R5F2LA58ANFP#V0 | R5F2LA58ANFP#V0 | R5F2LA58ANFP#V0 |
| Product Name | 16-bit 20MHz 64KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| ROM Type | Flash | Flash; FLASH | ||
| Package Type | QFP; Other; LQFP52 | Other; Bulk | QFP; Other; 52-LQFP | QFP; Other; 52-LQFP |
| RAM | 3.5 KB | 3.5 KB | 3.5 KB |