Manufacturer: Renesas Electronics America
Win Source Part Number: 127086-R5F2L3ACANFP#
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: R8C/Lx/3AA
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: R8C
Speed: 20MHz
Package: 100-LQFP
Manufacturer Device Package: 100-LFQFP (14x14)
Operating Supply Voltage: 1.8 V ~ 5.5 V
Core Size: 16-Bit
Connectivity: I2C, LIN, SIO, SSU, UART/USART
Peripherals: LCD, POR, PWM, Voltage Detect, WDT
Number of I/O: 88
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 10K x 8
Data Converters: A/D 20x10b; D/A 2x8b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 127086-R5F2L3ACANFP#U1 |
| Product Name | Integrated Circuits(ICs) |