Renesas Electronics Corporation Microcontrollers R5F2L3AAMDFP#30

Description
R8C R8C/Lx/3AM Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
R8C R8C/Lx/3AM Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F2L3AAMDFP#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F2L3AAMDFP#30-ND
Microcontrollers 559-R5F2L3AAMDFP#30-ND
R8C R8C/Lx/3AM Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 100-LFQFP (14x14)

R8C R8C/Lx/3AM Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - R5F2L3AAMDFP#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F2L3AAMDFP#30
Embedded - Microcontrollers R5F2L3AAMDFP#30
IC MICROCONTROLLER

IC MICROCONTROLLER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F2L3AAMDFP#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F2L3AAMDFP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F2L3AAMDFP#30
IC MICROCONTROLLER

IC MICROCONTROLLER

Supplier's Site
Microcontrollers - R5F2L3AAMDFP#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F2L3AAMDFP#30
Microcontrollers R5F2L3AAMDFP#30
R8C R8C/Lx/3AM Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 100-LFQFP (14x14)

R8C R8C/Lx/3AM Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F2L3AAMDFP#30-ND R5F2L3AAMDFP#30 R5F2L3AAMDFP#30 R5F2L3AAMDFP#30
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz
Bits 8 Bit; Other; A/D 20x10b; D/A 2x8b
RAM 10 KB 10 KB 10 KB
ROM 96 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7033BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - C164CI8EMCBFXQMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
6 suppliers