IC MCU 16BIT 96KB FLASH 100QFP
R8C R8C/Lx/3AM Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 100-QFP (14x20)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F2L3AAMDFA#U0 | R5F2L3AAMDFA#U0 |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 20 MHz | |
| RAM | 10 KB |