IC MCU 16BIT 64KB FLASH 100QFP
R8C R8C/Lx/3AC Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 100-QFP (14x20)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F2L3A8CNFA#U1 | R5F2L3A8CNFA#U1 |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 20 MHz | |
| RAM | 8 KB |