IC MICROCONTROLLER
R8C R8C/Lx/3AM Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 100-LFQFP (14x14)
IC MICROCONTROLLER
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F2L3A7MNFP#31 | R5F2L3A7MNFP#31 | R5F2L3A7MNFP#31 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 20 MHz | 20 MHz | |
| RAM | 6 KB | 6 KB | |
| Supply Voltage | 5.5 to 1.8 volts |