Renesas Electronics Corporation Microcontrollers R5F2L3A7CNFP#V0

Description
Microcontroller, 16-Bit, FLASH, R8C CPU, 20MHz, CMOS, PQFP100
Request a Quote Datasheet
Description
Microcontroller, 16-Bit, FLASH, R8C CPU, 20MHz, CMOS, PQFP100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R5F2L3A7CNFP#V0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, R8C CPU, 20MHz, CMOS, PQFP100

Microcontroller, 16-Bit, FLASH, R8C CPU, 20MHz, CMOS, PQFP100

Supplier's Site Datasheet
Microcontrollers - R5F2L3A7CNFP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F2L3A7CNFP#V0-ND
Microcontrollers R5F2L3A7CNFP#V0-ND
R8C R8C/Lx/3AC Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 100-LFQFP (14x14)

R8C R8C/Lx/3AC Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
16-bit 16BIT 48KB Embedded Microcontroller MCU - 685-R5F2L3A7CNFP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 48KB Embedded Microcontroller MCU
685-R5F2L3A7CNFP#V0
16-bit 16BIT 48KB Embedded Microcontroller MCU 685-R5F2L3A7CNFP#V0
IC MCU 16BIT 48KB FLASH 100LFQFP Product overview: R5F2L3A7CNFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2L3A7CNFP#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 48KB FLASH 100LFQFP Product overview: R5F2L3A7CNFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2L3A7CNFP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322795-R5F2L3A7CNFP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322795-R5F2L3A7CNFP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322795-R5F2L3A7CNFP#V0
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1322795-R5F2L3A7CNFP #V0 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: R8C Speed: 20MHz Standard Package: 1 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Number of I/O: 88 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 6K x 8 Data Converters: A/D 20x10b; D/A 2x8b Oscillator Type: Internal Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -20°C ~ 85°C Case / Package: 100-LQFP ECCN: EAR99 Fake Threat In the Open Market: 78 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V HTSUS: 8542.31.0001 Other Part Number: RENRNSR5F2L3A7CNFP#V 0,2156-R5F2L3A7CNFP# V0-RE Base Product Number: R5F2L3A7 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1322795-R5F2L3A7CNFP#V0
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: R8C
Speed: 20MHz
Standard Package: 1
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, LINbus, SIO, SSU, UART/USART
Peripherals: LCD, POR, PWM, Voltage Detect, WDT
Number of I/O: 88
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 6K x 8
Data Converters: A/D 20x10b; D/A 2x8b
Oscillator Type: Internal
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -20°C ~ 85°C
Case / Package: 100-LQFP
ECCN: EAR99
Fake Threat In the Open Market: 78
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
HTSUS: 8542.31.0001
Other Part Number: RENRNSR5F2L3A7CNFP#V0,2156-R5F2L3A7CNFP#V0-RE
Base Product Number: R5F2L3A7
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Embedded - Microcontrollers - R5F2L3A7CNFP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F2L3A7CNFP#V0
Embedded - Microcontrollers R5F2L3A7CNFP#V0
IC MCU 16BIT 48KB FLASH 100LFQFP

IC MCU 16BIT 48KB FLASH 100LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F2L3A7CNFP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F2L3A7CNFP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F2L3A7CNFP#V0
IC MCU 16BIT 48KB FLASH 100LFQFP

IC MCU 16BIT 48KB FLASH 100LFQFP

Supplier's Site
Microcontrollers - R5F2L3A7CNFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F2L3A7CNFP#V0
Microcontrollers R5F2L3A7CNFP#V0
R8C R8C/Lx/3AC Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 100-LFQFP (14x14)

R8C R8C/Lx/3AC Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Microcontrollers - R5F2L3A7CNFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F2L3A7CNFP#V0
Microcontrollers R5F2L3A7CNFP#V0
R8C R8C/Lx/3AC Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 100-LFQFP (14x14)

R8C R8C/Lx/3AC Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F2L3A7CNFP#V0 R5F2L3A7CNFP#V0-ND 685-R5F2L3A7CNFP#V0 1322795-R5F2L3A7CNFP#V0 R5F2L3A7CNFP#V0 R5F2L3A7CNFP#V0 R5F2L3A7CNFP#V0 R5F2L3A7CNFP#V0
Product Name Microcontrollers 16-bit 16BIT 48KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Life Cycle Stage Obsolete Removed; Discontinued at Digi-Key Discontinued at Digi-Key Removed; Obsolete
ROM Type Flash Flash Flash; FLASH Flash; FLASH
Package Type QFP; Other; QFP100 LFQP; Other; 100-LQFP Other; Tray QFP; Other; 100-LQFP Other; 100-LQFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded Microcontroller MCU - 685-CG7127AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
3 suppliers
Embedded - Microcontrollers - ADUC816BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details