ERROR: no product mention
R8C/L3AC - Microcontroller, 16-Bit, FLASH, R8C CPU
R8C R8C/Lx/3AC Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16BIT 48KB FLASH 100LQFP
IC MCU 16BIT 48KB FLASH 100LQFP
R8C R8C/Lx/3AC Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 100-LFQFP (14x14)
R8C R8C/Lx/3AC Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 100-LFQFP (14x14)
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F2L3A7CNFP#31 | R5F2L3A7CNFP#31-ND | R5F2L3A7CNFP#31 | R5F2L3A7CNFP#31 | R5F2L3A7CNFP#31 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | NRND | Active | Active | ||
| ROM Type | Flash | Flash | |||
| Package Type | QFP; Other; LQFP100 | LFQP; Other; 100-LQFP | QFP | QFP; Other; 100-LQFP | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz |