R8C R8C/Lx/38M Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 80-LQFP (14x14)
IC MCU 16BIT 96KB FLASH 80LQFP
16-bit Microcontrollers - MCU R8C/L38M 96+4/10 80LQFP 14x14 -20~+85
IC MCU 16BIT 96KB FLASH 80LQFP
R8C R8C/Lx/38M Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 80-LQFP (14x14)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F2L38AMNFA#V0-ND | R5F2L38AMNFA#V0 | R5F2L38AMNFA#V0 | R5F2L38AMNFA#V0 | R5F2L38AMNFA#V0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | 8 Bit; Other; A/D 16x10b; D/A 2x8b | ||||
| RAM | 10 KB | 10 KB | 10 KB | ||
| ROM | 96 KB |