Renesas Electronics Corporation OEM Parts - OEM Parts (O - R) - R5F2L38ABDFP#V2 R5F2L38ABDFP#V2

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004356-R5F2L38ABDFP #V2 Mounting: SMD (SMT) Frequency: 20 MHz Memory Type: FLASH Memory Size: 96 kB Interface: I2C, LIN, UART, USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Oscillator Type: Internal Categories: OEM Parts(O-R) Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: R8C Number of I/Os: 68
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004356-R5F2L38ABDFP #V2 Mounting: SMD (SMT) Frequency: 20 MHz Memory Type: FLASH Memory Size: 96 kB Interface: I2C, LIN, UART, USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Oscillator Type: Internal Categories: OEM Parts(O-R) Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: R8C Number of I/Os: 68
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - R5F2L38ABDFP#V2 - 1004356-R5F2L38ABDFP#V2 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - R5F2L38ABDFP#V2
1004356-R5F2L38ABDFP#V2
OEM Parts - OEM Parts (O - R) - R5F2L38ABDFP#V2 1004356-R5F2L38ABDFP#V2
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004356-R5F2L38ABDFP #V2 Mounting: SMD (SMT) Frequency: 20 MHz Memory Type: FLASH Memory Size: 96 kB Interface: I2C, LIN, UART, USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Oscillator Type: Internal Categories: OEM Parts(O-R) Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: R8C Number of I/Os: 68

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004356-R5F2L38ABDFP#V2
Mounting: SMD (SMT)
Frequency: 20 MHz
Memory Type: FLASH
Memory Size: 96 kB
Interface: I2C, LIN, UART, USART
Peripherals: LCD, POR, PWM, Voltage Detect, WDT
Oscillator Type: Internal
Categories: OEM Parts(O-R)
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Core Architecture: R8C
Number of I/Os: 68

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1004356-R5F2L38ABDFP#V2
Product Name OEM Parts - OEM Parts (O - R) - R5F2L38ABDFP#V2
Data Bus 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C161CSLFCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC7036DCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details