R8C R8C/Lx/38M Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 80-LQFP (12x12) Product overview: R5F2L388MNFP#31 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2L388MNFP#31 can be used for catalog matching and distributor lookup.
IC MCU 16BIT 64KB FLASH 80LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F2L388MNFP#31 | 559-R5F2L388MNFP#31-ND |
| Product Name | 16-bit 20MHz 64KB Embedded Microcontroller MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit |
| RAM | 8 KB | 8 KB |
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts |
| Package Type | Other; Tray | LFQP; Other; 80-LQFP |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |