Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F2L388CNFA#V0

Description
Win Source Part Number: 1216015-R5F2L388CNFA #V0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: R8C/Lx/38C Core Processor: R8C Speed: 20MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Number of I/O: 68 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 8K x 8 Data Converters: A/D 16x10b; D/A 2x8b Oscillator Type: Internal Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (14x14) Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F2L388 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1216015-R5F2L388CNFA #V0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: R8C/Lx/38C Core Processor: R8C Speed: 20MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Number of I/O: 68 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 8K x 8 Data Converters: A/D 16x10b; D/A 2x8b Oscillator Type: Internal Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (14x14) Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F2L388 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1216015-R5F2L388CNFA#V0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1216015-R5F2L388CNFA#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1216015-R5F2L388CNFA#V0
Win Source Part Number: 1216015-R5F2L388CNFA #V0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: R8C/Lx/38C Core Processor: R8C Speed: 20MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Number of I/O: 68 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 8K x 8 Data Converters: A/D 16x10b; D/A 2x8b Oscillator Type: Internal Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (14x14) Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F2L388 Product Status: Not For New Designs

Win Source Part Number: 1216015-R5F2L388CNFA#V0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: R8C/Lx/38C
Core Processor: R8C
Speed: 20MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, LINbus, SIO, SSU, UART/USART
Peripherals: LCD, POR, PWM, Voltage Detect, WDT
Number of I/O: 68
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 8K x 8
Data Converters: A/D 16x10b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (14x14)
Temperature Range - Operating: -20°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F2L388
Product Status: Not For New Designs

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-R5F2L388CNFA#V0
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-R5F2L388CNFA#V0
IC MCU 16BIT 64KB FLASH 80LQFP Product overview: R5F2L388CNFA#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2L388CNFA#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 80LQFP Product overview: R5F2L388CNFA#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2L388CNFA#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F2L388CNFA#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F2L388CNFA#V0-ND
Microcontrollers R5F2L388CNFA#V0-ND
R8C R8C/Lx/38C Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)

R8C R8C/Lx/38C Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F2L388CNFA#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F2L388CNFA#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F2L388CNFA#V0
IC MCU 16BIT 64KB FLASH 80LQFP

IC MCU 16BIT 64KB FLASH 80LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F2L388CNFA#V0
16-bit Microcontrollers - MCU R5F2L388CNFA#V0
16-bit Microcontrollers - MCU R8C/L38C 64K+4K/8K 80LQFP 14x14

16-bit Microcontrollers - MCU R8C/L38C 64K+4K/8K 80LQFP 14x14

Buy Now Datasheet
Embedded - Microcontrollers - R5F2L388CNFA#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F2L388CNFA#V0
Embedded - Microcontrollers R5F2L388CNFA#V0
IC MCU 16BIT 64KB FLASH 80LQFP

IC MCU 16BIT 64KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - R5F2L388CNFA#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F2L388CNFA#V0
Microcontrollers R5F2L388CNFA#V0
R8C R8C/Lx/38C Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)

R8C R8C/Lx/38C Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1216015-R5F2L388CNFA#V0 685-R5F2L388CNFA#V0 R5F2L388CNFA#V0-ND R5F2L388CNFA#V0 R5F2L388CNFA#V0 R5F2L388CNFA#V0 R5F2L388CNFA#V0
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 64 KB 8 KB 8 KB 8 KB 8 KB
ROM 4 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - 8611200943 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - 73S1215F-68MR/F/PB - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 296-AM2431BSDGHIALXRDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details