Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F2L36CCNFP#V2 R5F2L36CCNFP#V2

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000555-R5F2L36CCNFP #V2 Mounting: SMD (SMT) Frequency: 20 MHz Memory Type: FLASH Memory Size: 128 kB Interface: I2C, LIN, UART, USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT RAM Size: 10 kB Oscillator Type: Internal Number of Pins: 64 Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Core Architecture: R8C Number of I/Os: 52 Number of UART Channels: 3 Number of Timers/Counters: 6
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000555-R5F2L36CCNFP #V2 Mounting: SMD (SMT) Frequency: 20 MHz Memory Type: FLASH Memory Size: 128 kB Interface: I2C, LIN, UART, USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT RAM Size: 10 kB Oscillator Type: Internal Number of Pins: 64 Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Core Architecture: R8C Number of I/Os: 52 Number of UART Channels: 3 Number of Timers/Counters: 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F2L36CCNFP#V2 - 1000555-R5F2L36CCNFP#V2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F2L36CCNFP#V2
1000555-R5F2L36CCNFP#V2
Embedded - Embedded - Microcontrollers - R5F2L36CCNFP#V2 1000555-R5F2L36CCNFP#V2
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000555-R5F2L36CCNFP #V2 Mounting: SMD (SMT) Frequency: 20 MHz Memory Type: FLASH Memory Size: 128 kB Interface: I2C, LIN, UART, USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT RAM Size: 10 kB Oscillator Type: Internal Number of Pins: 64 Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Core Architecture: R8C Number of I/Os: 52 Number of UART Channels: 3 Number of Timers/Counters: 6

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000555-R5F2L36CCNFP#V2
Mounting: SMD (SMT)
Frequency: 20 MHz
Memory Type: FLASH
Memory Size: 128 kB
Interface: I2C, LIN, UART, USART
Peripherals: LCD, POR, PWM, Voltage Detect, WDT
RAM Size: 10 kB
Oscillator Type: Internal
Number of Pins: 64
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Core Architecture: R8C
Number of I/Os: 52
Number of UART Channels: 3
Number of Timers/Counters: 6

Buy Now
16-bit 16 Bit 128KB Embedded Microcontroller MCU - 685-R5F2L36CCNFP#V2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16 Bit 128KB Embedded Microcontroller MCU
685-R5F2L36CCNFP#V2
16-bit 16 Bit 128KB Embedded Microcontroller MCU 685-R5F2L36CCNFP#V2
IC Mcu 16 Bit 128KB Flash 64LQFP Product overview: R5F2L36CCNFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16 Bit, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16 Bit, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2L36CCNFP#V2 can be used for catalog matching and distributor lookup.

IC Mcu 16 Bit 128KB Flash 64LQFP Product overview: R5F2L36CCNFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16 Bit, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16 Bit, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2L36CCNFP#V2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1000555-R5F2L36CCNFP#V2 685-R5F2L36CCNFP#V2
Product Name Embedded - Embedded - Microcontrollers - R5F2L36CCNFP#V2 16-bit 16 Bit 128KB Embedded Microcontroller MCU
Number 6
RAM 0.0100 KB 10 KB
Serial Interface I²C; UART; USART; I2C, LIN, UART, USART I2C, LIN, UART, USART
I/O Ports 52
Package Type QFP; Other; LQFP Other; LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C505CA4EMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Application Specific Microcontrollers - CP3BT23G18NEP - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BSZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details