Renesas Electronics Corporation OEM Parts - OEM Parts (O - R) - R5F2L36CCDFP#30 R5F2L36CCDFP#30

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087376-R5F2L36CCDFP #30 Mounting: SMD (SMT) Frequency: 20 MHz Memory Type: FLASH Memory Size: 128 kB Interface: I2C, LIN, UART, USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Oscillator Type: Internal Number of Pins: 64 Categories: OEM Parts(O-R) Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: R8C Number of I/Os: 52
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087376-R5F2L36CCDFP #30 Mounting: SMD (SMT) Frequency: 20 MHz Memory Type: FLASH Memory Size: 128 kB Interface: I2C, LIN, UART, USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Oscillator Type: Internal Number of Pins: 64 Categories: OEM Parts(O-R) Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: R8C Number of I/Os: 52
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - R5F2L36CCDFP#30 - 1087376-R5F2L36CCDFP#30 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - R5F2L36CCDFP#30
1087376-R5F2L36CCDFP#30
OEM Parts - OEM Parts (O - R) - R5F2L36CCDFP#30 1087376-R5F2L36CCDFP#30
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087376-R5F2L36CCDFP #30 Mounting: SMD (SMT) Frequency: 20 MHz Memory Type: FLASH Memory Size: 128 kB Interface: I2C, LIN, UART, USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Oscillator Type: Internal Number of Pins: 64 Categories: OEM Parts(O-R) Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: R8C Number of I/Os: 52

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087376-R5F2L36CCDFP#30
Mounting: SMD (SMT)
Frequency: 20 MHz
Memory Type: FLASH
Memory Size: 128 kB
Interface: I2C, LIN, UART, USART
Peripherals: LCD, POR, PWM, Voltage Detect, WDT
Oscillator Type: Internal
Number of Pins: 64
Categories: OEM Parts(O-R)
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Core Architecture: R8C
Number of I/Os: 52

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1087376-R5F2L36CCDFP#30
Product Name OEM Parts - OEM Parts (O - R) - R5F2L36CCDFP#30
Data Bus 16 Bit
Serial Interface I²C; UART; USART; I2C, LIN, UART, USART
I/O Ports 52
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167SRLMHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAT - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; I2C, I2S, SPI
View Details
Embedded - Microcontrollers - ADUC847BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details