Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1229606-R5F2L36ACNFP
Frequency: 20 MHz
Memory Type: FLASH
Memory Size: 96 kB
Interface: I2C, LIN, UART, USART
Peripherals: LCD, POR, PWM, Voltage Detect, WDT
Oscillator Type: Internal
Number of Pins: 64
Categories: Custom Parts
Case / Package: LQFP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -20 °C
Core Architecture: R8C
Number of I/Os: 52
Max Operating Temperature: 85 °C
Number of UART Channels: 3
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 1229606-R5F2L36ACNFP#V2 |
| Product Name | Custom Parts - Custom Parts (N - R) - R5F2L36ACNFP#V2 |
| Data Bus | 16 Bit |
| Serial Interface | I²C; UART; USART; I2C, LIN, UART, USART |
| I/O Ports | 52 |