Renesas Electronics Corporation Microcontrollers R5F2L368CDFP#31

Description
R8C R8C/Lx/36C Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
R8C R8C/Lx/36C Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F2L368CDFP#31-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F2L368CDFP#31-ND
Microcontrollers R5F2L368CDFP#31-ND
R8C R8C/Lx/36C Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

R8C R8C/Lx/36C Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Microcontrollers - R5F2L368CDFP#31 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F2L368CDFP#31
Microcontrollers R5F2L368CDFP#31
R8C R8C/Lx/36C Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

R8C R8C/Lx/36C Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded Processors & Controllers - Pre-ordered MCUs - R5F2L368CDFP#31 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded Processors & Controllers - Pre-ordered MCUs
R5F2L368CDFP#31
Integrated Circuits (ICs) - Embedded Processors & Controllers - Pre-ordered MCUs R5F2L368CDFP#31
Integrated Circuits (ICs) - Embedded Processors & Controllers - Pre-ordered MCUs

Integrated Circuits (ICs) - Embedded Processors & Controllers - Pre-ordered MCUs

Supplier's Site
Embedded - Microcontrollers - R5F2L368CDFP#31 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F2L368CDFP#31
Embedded - Microcontrollers R5F2L368CDFP#31
IC MCU 16BIT 64KB FLASH 100LQFP

IC MCU 16BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F2L368CDFP#31-ND R5F2L368CDFP#31 R5F2L368CDFP#31 R5F2L368CDFP#31
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded Processors & Controllers - Pre-ordered MCUs Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz
Bits 8 Bit; Other; A/D 10x10b; D/A 2x8b
RAM 8 KB 8 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Application Specific Microcontrollers - 448-AN2136SC-ND - DigiKey
Specs
RAM 8 KB
ROM Type ROMLess
Supply Voltage 3 to 3.6 volts
View Details
3 suppliers