IC MICROCONTROLLER
R8C R8C/Lx/36C Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 64-LFQFP (10x10)
IC MICROCONTROLLER
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F2L367CDXXXFP#30 | R5F2L367CDXXXFP#30 | R5F2L367CDXXXFP#30 |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Removed; Obsolete | Removed | |
| Clock Speed | 20 MHz | 20 MHz | |
| RAM | 6 KB | 6 KB |