Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087374-R5F2L367CDFP
Mounting: SMD (SMT)
Frequency: 20 MHz
Memory Type: FLASH
Memory Size: 48 kB
Interface: I2C, LIN, UART, USART
Peripherals: LCD, POR, PWM, Voltage Detect, WDT
RAM Size: 6 kB
Oscillator Type: Internal
Number of Pins: 64
Watchdog Timer: Yes
Categories: OEM Parts(O-R)
Case / Package: LQFP
Max Frequency: 20 MHz
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 16 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 500 mW
Core Architecture: R8C
Number of I/Os: 52
Number of Programmable I/O: 52
Number of Timers/Counters: 7
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1087374-R5F2L367CDFP#U0 |
| Product Name | OEM Parts - OEM Parts (O - R) - R5F2L367CDFP#U0 |