Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F2L367CDFP#31 R5F2L367CDFP#31

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891051-R5F2L367CDFP# 31 Series: R8C/Lx/36C Operating Temperature Range: -40°C ~ 85°C (TA) Features: R8C series Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 64-LFQFP (10x10) Core Processor: R8C Speed: 20MHz Package: Bulk Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Number of I/O: 52 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 10x10b; D/A 2x8b Oscillator Type: External, Internal Supply Voltage: 1.8V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 64-LFQFP (10x10) Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891051-R5F2L367CDFP# 31 Series: R8C/Lx/36C Operating Temperature Range: -40°C ~ 85°C (TA) Features: R8C series Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 64-LFQFP (10x10) Core Processor: R8C Speed: 20MHz Package: Bulk Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Number of I/O: 52 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 10x10b; D/A 2x8b Oscillator Type: External, Internal Supply Voltage: 1.8V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 64-LFQFP (10x10) Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F2L367CDFP#31 - 891051-R5F2L367CDFP#31 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F2L367CDFP#31
891051-R5F2L367CDFP#31
Embedded - Embedded - Microcontrollers - R5F2L367CDFP#31 891051-R5F2L367CDFP#31
Manufacturer: Renesas Electronics America Win Source Part Number: 891051-R5F2L367CDFP# 31 Series: R8C/Lx/36C Operating Temperature Range: -40°C ~ 85°C (TA) Features: R8C series Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 64-LFQFP (10x10) Core Processor: R8C Speed: 20MHz Package: Bulk Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Number of I/O: 52 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 10x10b; D/A 2x8b Oscillator Type: External, Internal Supply Voltage: 1.8V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 64-LFQFP (10x10) Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Renesas Electronics America
Win Source Part Number: 891051-R5F2L367CDFP#31
Series: R8C/Lx/36C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: R8C series Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 64-LFQFP (10x10)
Core Processor: R8C
Speed: 20MHz
Package: Bulk
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, LINbus, SIO, SSU, UART/USART
Peripherals: LCD, POR, PWM, Voltage Detect, WDT
Number of I/O: 52
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 10x10b; D/A 2x8b
Oscillator Type: External, Internal
Supply Voltage: 1.8V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 64-LFQFP (10x10)
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now
Microcontrollers - 559-R5F2L367CDFP#31-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F2L367CDFP#31-ND
Microcontrollers 559-R5F2L367CDFP#31-ND
R8C R8C/Lx/36C Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 64-LFQFP (10x10)

R8C R8C/Lx/36C Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 48KB Embedded Microcontroller MCU
685-R5F2L367CDFP#31
16-bit 16BIT 48KB Embedded Microcontroller MCU 685-R5F2L367CDFP#31
IC MCU 16BIT 48KB FLASH 64LFQFP Product overview: R5F2L367CDFP#31 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2L367CDFP#31 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 48KB FLASH 64LFQFP Product overview: R5F2L367CDFP#31 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2L367CDFP#31 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
R5F2L367CDFP#31
Embedded - Microcontrollers R5F2L367CDFP#31
IC MICROCONTROLLER

IC MICROCONTROLLER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F2L367CDFP#31 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F2L367CDFP#31
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F2L367CDFP#31
IC MICROCONTROLLER

IC MICROCONTROLLER

Supplier's Site
Microcontrollers - R5F2L367CDFP#31 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F2L367CDFP#31
Microcontrollers R5F2L367CDFP#31
R8C R8C/Lx/36C Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 64-LFQFP (10x10)

R8C R8C/Lx/36C Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 891051-R5F2L367CDFP#31 559-R5F2L367CDFP#31-ND 685-R5F2L367CDFP#31 R5F2L367CDFP#31 R5F2L367CDFP#31 R5F2L367CDFP#31
Product Name Embedded - Embedded - Microcontrollers - R5F2L367CDFP#31 Microcontrollers 16-bit 16BIT 48KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 48 KB 6 KB 6 KB 6 KB 6 KB
ROM 4 KB 48 KB
ROM Type Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - CG7722AM-ND - DigiKey
Infineon Technologies AG
View Details
3 suppliers