Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F2L35CCDFP#30 R5F2L35CCDFP#30

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 134710-R5F2L35CCDFP# 30 Packaging: Tray Core Processor: R8C Number of I/O: 41 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 10x10b, D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 52-LQFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 10K x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 134710-R5F2L35CCDFP# 30 Packaging: Tray Core Processor: R8C Number of I/O: 41 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 10x10b, D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 52-LQFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 10K x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F2L35CCDFP#30 - 134710-R5F2L35CCDFP#30 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F2L35CCDFP#30
134710-R5F2L35CCDFP#30
Embedded - Embedded - Microcontrollers - R5F2L35CCDFP#30 134710-R5F2L35CCDFP#30
Manufacturer: Renesas Electronics America Win Source Part Number: 134710-R5F2L35CCDFP# 30 Packaging: Tray Core Processor: R8C Number of I/O: 41 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 10x10b, D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 52-LQFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 10K x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 134710-R5F2L35CCDFP#30
Packaging: Tray
Core Processor: R8C
Number of I/O: 41
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x10b, D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 52-LQFP (10x10)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 10K x 8
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-R5F2L35CCDFP#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-R5F2L35CCDFP#30
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-R5F2L35CCDFP#30
IC MCU 16BIT 128KB FLASH 52LQFP Product overview: R5F2L35CCDFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2L35CCDFP#30 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 52LQFP Product overview: R5F2L35CCDFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2L35CCDFP#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F2L35CCDFP#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F2L35CCDFP#30-ND
Microcontrollers R5F2L35CCDFP#30-ND
R8C R8C/Lx/35C Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 52-LQFP (10x10)

R8C R8C/Lx/35C Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 52-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - R5F2L35CCDFP#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F2L35CCDFP#30
Embedded - Microcontrollers R5F2L35CCDFP#30
IC MCU 16BIT 128KB FLASH 52LQFP

IC MCU 16BIT 128KB FLASH 52LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F2L35CCDFP#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F2L35CCDFP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F2L35CCDFP#30
IC MCU 16BIT 128KB FLASH 52LQFP

IC MCU 16BIT 128KB FLASH 52LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F2L35CCDFP#30
16-bit Microcontrollers - MCU R5F2L35CCDFP#30
16-bit Microcontrollers - MCU R8CL35C 128KB 1.8/5.5V -40TO+85C 52LQFP

16-bit Microcontrollers - MCU R8CL35C 128KB 1.8/5.5V -40TO+85C 52LQFP

Buy Now Datasheet
Microcontrollers - R5F2L35CCDFP#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F2L35CCDFP#30
Microcontrollers R5F2L35CCDFP#30
R8C R8C/Lx/35C Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 52-LQFP (10x10)

R8C R8C/Lx/35C Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 52-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 134710-R5F2L35CCDFP#30 685-R5F2L35CCDFP#30 R5F2L35CCDFP#30-ND R5F2L35CCDFP#30 R5F2L35CCDFP#30 R5F2L35CCDFP#30 R5F2L35CCDFP#30
Product Name Embedded - Embedded - Microcontrollers - R5F2L35CCDFP#30 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Life Cycle Stage Active Removed; Obsolete Removed; Obsolete
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 128 KB 10 KB 10 KB 10 KB 10 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA728N9 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Supply Voltage 2.7 to 5.5 volts
View Details
5 suppliers
Microcontrollers - C167SRLMHAKXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers
Embedded Microcontroller MCU - 685-2964B/BUA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details