Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F2L358CDFP#31 R5F2L358CDFP#31

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 931437-R5F2L358CDFP# 31 Series: R8C/Lx/35C Operating Temperature Range: -40°C ~ 85°C (TA) Features: R8C series Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 52-LQFP (10x10) Core Processor: R8C Speed: 20MHz Package: Bulk Package: 52-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Number of I/O: 41 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 10x10b; D/A 2x8b Oscillator Type: External, Internal Supply Voltage: 1.8V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 52-LQFP (10x10) Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 931437-R5F2L358CDFP# 31 Series: R8C/Lx/35C Operating Temperature Range: -40°C ~ 85°C (TA) Features: R8C series Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 52-LQFP (10x10) Core Processor: R8C Speed: 20MHz Package: Bulk Package: 52-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Number of I/O: 41 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 10x10b; D/A 2x8b Oscillator Type: External, Internal Supply Voltage: 1.8V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 52-LQFP (10x10) Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F2L358CDFP#31 - 931437-R5F2L358CDFP#31 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F2L358CDFP#31
931437-R5F2L358CDFP#31
Embedded - Embedded - Microcontrollers - R5F2L358CDFP#31 931437-R5F2L358CDFP#31
Manufacturer: Renesas Electronics America Win Source Part Number: 931437-R5F2L358CDFP# 31 Series: R8C/Lx/35C Operating Temperature Range: -40°C ~ 85°C (TA) Features: R8C series Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 52-LQFP (10x10) Core Processor: R8C Speed: 20MHz Package: Bulk Package: 52-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Number of I/O: 41 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 10x10b; D/A 2x8b Oscillator Type: External, Internal Supply Voltage: 1.8V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 52-LQFP (10x10) Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Renesas Electronics America
Win Source Part Number: 931437-R5F2L358CDFP#31
Series: R8C/Lx/35C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: R8C series Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 52-LQFP (10x10)
Core Processor: R8C
Speed: 20MHz
Package: Bulk
Package: 52-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, LINbus, SIO, SSU, UART/USART
Peripherals: LCD, POR, PWM, Voltage Detect, WDT
Number of I/O: 41
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 10x10b; D/A 2x8b
Oscillator Type: External, Internal
Supply Voltage: 1.8V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 52-LQFP (10x10)
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-R5F2L358CDFP#31 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-R5F2L358CDFP#31
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-R5F2L358CDFP#31
IC MCU 16BIT 64KB FLASH 52LQFP Product overview: R5F2L358CDFP#31 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2L358CDFP#31 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 52LQFP Product overview: R5F2L358CDFP#31 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2L358CDFP#31 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 559-R5F2L358CDFP#31-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F2L358CDFP#31-ND
Microcontrollers 559-R5F2L358CDFP#31-ND
R8C R8C/Lx/35C Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 52-LQFP (10x10)

R8C R8C/Lx/35C Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 52-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - R5F2L358CDFP#31 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F2L358CDFP#31
Microcontrollers R5F2L358CDFP#31
R8C R8C/Lx/35C Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 52-LQFP (10x10)

R8C R8C/Lx/35C Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 52-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F2L358CDFP#31 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F2L358CDFP#31
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F2L358CDFP#31
IC MICROCONTROLLER

IC MICROCONTROLLER

Supplier's Site
Embedded - Microcontrollers - R5F2L358CDFP#31 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F2L358CDFP#31
Embedded - Microcontrollers R5F2L358CDFP#31
IC MICROCONTROLLER

IC MICROCONTROLLER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 931437-R5F2L358CDFP#31 685-R5F2L358CDFP#31 559-R5F2L358CDFP#31-ND R5F2L358CDFP#31 R5F2L358CDFP#31 R5F2L358CDFP#31
Product Name Embedded - Embedded - Microcontrollers - R5F2L358CDFP#31 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 64 KB 8 KB 8 KB 8 KB 8 KB
ROM 4 KB 64 KB
ROM Type Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Microcontrollers - ADUC847BS32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
 - CG7958AA - Rochester Electronics
Infineon Technologies AG
View Details