R8C R8C/Lx/35C Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 52-LQFP (10x10)
R8C R8C/Lx/35C Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 52-LQFP (10x10)
16-bit Microcontrollers - MCU R8C/L35C 48K+4K/6K 52LQFP -20~+85C T&R
IC MCU 16BIT 48KB FLASH 52LQFP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F2L357CNFP#50-ND | R5F2L357CNFP#50 | R5F2L357CNFP#50 | R5F2L357CNFP#50 |
| Product Name | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz | 20 MHz | ||
| Bits | 8 Bit; Other; A/D 10x10b; D/A 2x8b | |||
| RAM | 6 KB | 6 KB | ||
| ROM | 48 KB |