16BIT MCU R8C/L35C ROM48K/RAM6K
16-bit Microcontrollers - MCU 16BIT MCU R8C/L35C ROM48K/RAM6K 52LQFP 1 Product overview: R5F2L357CDFP#31 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2L357CDFP#31 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F2L357CDFP#31-ND | 685-R5F2L357CDFP#31 |
| Product Name | Microcontrollers | 16-bit 16BIT Embedded Microcontroller MCU |
| Data Bus | 16 Bit | 16 Bit |
| Clock Speed | 20 MHz | |
| Bits | 8 Bit; Other; A/D 10x10b; D/A 2x8b | |
| RAM | 6 KB | |
| ROM | 48 KB |