R8C R8C/3x/3MQ Microcontroller IC 16-Bit 16MHz 112KB (112K x 8) FLASH 40-HWQFN (6x6)
IC MCU 16BIT 112KB FLASH 40HWQFN
16-bit Microcontrollers - MCU R8CMQ 128+4+7.5KB -20~85C 40WQFN RF4CE
IC MCU 16BIT 112KB FLASH 40HWQFN
R8C R8C/3x/3MQ Microcontroller IC 16-Bit 16MHz 112KB (112K x 8) FLASH 40-HWQFN (6x6)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F213MCQNNP#U0-ND | R5F213MCQNNP#U0 | R5F213MCQNNP#U0 | R5F213MCQNNP#U0 | R5F213MCQNNP#U0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 7.5 KB | 7.5 KB | 7.5 KB | ||
| ROM | 112 KB | ||||
| ROM Type | Flash | Flash; FLASH |