Microcontroller, 16-Bit, FLASH, 20MHz, CMOS, PQCC40
R8C R8C/3x/3MK Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 40-HWQFN (6x6)
16-bit Microcontrollers - MCU R8C3MK 128+4+10KB USB H/P 40WQFN
IC MCU 16BIT 128KB FLASH 40HWQFN
| Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F213MCKNNP#U0 | R5F213MCKNNP#U0 | R5F213MCKNNP#U0 | R5F213MCKNNP#U0 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| ROM Type | Flash | |||
| Package Type | Other; HWQFN40 | Other; 40-WFQFN Exposed Pad |