R8C R8C/3x/3MU Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 40-HWQFN (6x6)
IC MCU 16BIT 64KB FLASH 40HWQFN
IC MCU 16BIT 64KB FLASH 40HWQFN
R8C R8C/3x/3MU Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 40-HWQFN (6x6)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F213M8UNNP#U0-ND | R5F213M8UNNP#U0 | R5F213M8UNNP#U0 | R5F213M8UNNP#U0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM | 64 KB | |||
| ROM Type | Flash | Flash; FLASH |