16-bit Microcontrollers - MCU R8C/3MK 64+4+8KB USB H/P 40WQFN T&R
R8C R8C/3x/3MK Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FLASH 40-HWQFN (6x6)
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F213M8KNNP#W0 | R5F213M8KNNP#W0 |
| Product Name | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 16 MHz | |
| RAM | 8 KB |