Renesas Electronics Corporation 16-bit 16BIT 32KB Embedded Microcontroller MCU R5F213J6TNNP#W4

Description
IC MCU 16BIT 32KB FLASH 40HXQFN Product overview: R5F213J6TNNP#W4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F213J6TNNP#W4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 32KB FLASH 40HXQFN Product overview: R5F213J6TNNP#W4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F213J6TNNP#W4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-R5F213J6TNNP#W4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-R5F213J6TNNP#W4
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-R5F213J6TNNP#W4
IC MCU 16BIT 32KB FLASH 40HXQFN Product overview: R5F213J6TNNP#W4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F213J6TNNP#W4 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 40HXQFN Product overview: R5F213J6TNNP#W4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F213J6TNNP#W4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F213J6TNNP#W4-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F213J6TNNP#W4-ND
Microcontrollers R5F213J6TNNP#W4-ND
R8C R8C/3x/3JT Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 40-HXQFN (5x5)

R8C R8C/3x/3JT Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 40-HXQFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5F213J6TNNP#W4 - 931435-R5F213J6TNNP#W4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F213J6TNNP#W4
931435-R5F213J6TNNP#W4
Embedded - Embedded - Microcontrollers - R5F213J6TNNP#W4 931435-R5F213J6TNNP#W4
Manufacturer: Renesas Electronics America Win Source Part Number: 931435-R5F213J6TNNP# W4 Series: R8C/3x/3JT Operating Temperature Range: -20°C ~ 85°C (TA) Features: R8C series Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 40-HXQFN (5x5) Core Processor: R8C Speed: 20MHz Package: Bulk Package: 40-XFQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 31 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Part Status: Obsolete Family Name: R5F213 Categories: Integrated Circuits (ICs) Case / Package: 40-HXQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 931435-R5F213J6TNNP#W4
Series: R8C/3x/3JT
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: R8C series Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 40-HXQFN (5x5)
Core Processor: R8C
Speed: 20MHz
Package: Bulk
Package: 40-XFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, UART/USART
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 31
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Part Status: Obsolete
Family Name: R5F213
Categories: Integrated Circuits (ICs)
Case / Package: 40-HXQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - R5F213J6TNNP#W4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F213J6TNNP#W4
Embedded - Microcontrollers R5F213J6TNNP#W4
IC MCU 16BIT 32KB FLASH 40HXQFN

IC MCU 16BIT 32KB FLASH 40HXQFN

Supplier's Site Datasheet
Microcontrollers - R5F213J6TNNP#W4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F213J6TNNP#W4
Microcontrollers R5F213J6TNNP#W4
R8C R8C/3x/3JT Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 40-HXQFN (5x5)

R8C R8C/3x/3JT Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 40-HXQFN (5x5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F213J6TNNP#W4 R5F213J6TNNP#W4-ND 931435-R5F213J6TNNP#W4 R5F213J6TNNP#W4 R5F213J6TNNP#W4
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - R5F213J6TNNP#W4 Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
RAM 2.5 KB 2.5 KB 32 KB 2.5 KB
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts
Package Type Other; Bulk Other; 40-XFQFN Exposed Pad Other; 40-HXQFN (5x5) Other; 40-XFQFN Exposed Pad
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8RMCAKXUMB1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details