R8C R8C/3x/3JC Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 36-HWQFN (6x6)
R8C R8C/3x/3JC Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 36-HWQFN (6x6)
IC MCU 16BIT 32KB FLASH 36HWQFN
16-bit Microcontrollers - MCU R8C3JC 32+4KB 1.8/5.5V -20/85C 36QFN T&R
IC MCU 16BIT 32KB FLASH 36HWQFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F213J6CNNP#W4-ND | R5F213J6CNNP#W4 | R5F213J6CNNP#W4 | R5F213J6CNNP#W4 | R5F213J6CNNP#W4 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | 8 Bit; Other; A/D 10x10b; D/A 2x8b | ||||
| RAM | 2.5 KB | 2.5 KB | 2.5 KB | ||
| ROM | 32 KB |