Renesas Electronics Corporation Microcontrollers R5F213J6CNNP#U0

Description
R8C R8C/3x/3JC Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 36-HWQFN (6x6)
Request a Quote Datasheet
Description
R8C R8C/3x/3JC Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 36-HWQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F213J6CNNP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F213J6CNNP#U0-ND
Microcontrollers R5F213J6CNNP#U0-ND
R8C R8C/3x/3JC Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 36-HWQFN (6x6)

R8C R8C/3x/3JC Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 36-HWQFN (6x6)

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-R5F213J6CNNP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-R5F213J6CNNP#U0
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-R5F213J6CNNP#U0
IC MCU 16BIT 32KB FLASH 36HWQFN Product overview: R5F213J6CNNP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F213J6CNNP#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 36HWQFN Product overview: R5F213J6CNNP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F213J6CNNP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F213J6CNNP#U0 - 113081-R5F213J6CNNP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F213J6CNNP#U0
113081-R5F213J6CNNP#U0
Embedded - Embedded - Microcontrollers - R5F213J6CNNP#U0 113081-R5F213J6CNNP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 113081-R5F213J6CNNP# U0 Packaging: Tray Core Processor: R8C Number of I/O: 31 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 10x10b, D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 36-HWQFN (6x6) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2.5K x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 113081-R5F213J6CNNP#U0
Packaging: Tray
Core Processor: R8C
Number of I/O: 31
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x10b, D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 36-HWQFN (6x6)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 2.5K x 8
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - Microcontrollers - R5F213J6CNNP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F213J6CNNP#U0
Embedded - Microcontrollers R5F213J6CNNP#U0
IC MCU 16BIT 32KB FLASH 36HWQFN

IC MCU 16BIT 32KB FLASH 36HWQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F213J6CNNP#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F213J6CNNP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F213J6CNNP#U0
IC MCU 16BIT 32KB FLASH 36HWQFN

IC MCU 16BIT 32KB FLASH 36HWQFN

Supplier's Site
Microcontrollers - R5F213J6CNNP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F213J6CNNP#U0
Microcontrollers R5F213J6CNNP#U0
R8C R8C/3x/3JC Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 36-HWQFN (6x6)

R8C R8C/3x/3JC Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 36-HWQFN (6x6)

Buy Now Datasheet
Microcontrollers - R5F213J6CNNP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F213J6CNNP#U0
Microcontrollers R5F213J6CNNP#U0
R8C R8C/3x/3JC Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 36-HWQFN (6x6)

R8C R8C/3x/3JC Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 36-HWQFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F213J6CNNP#U0
16-bit Microcontrollers - MCU R5F213J6CNNP#U0
16-bit Microcontrollers - MCU R8C3JC 32+4KB 1.8/5.5V -20TO+85C 36QFN

16-bit Microcontrollers - MCU R8C3JC 32+4KB 1.8/5.5V -20TO+85C 36QFN

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F213J6CNNP#U0-ND 685-R5F213J6CNNP#U0 113081-R5F213J6CNNP#U0 R5F213J6CNNP#U0 R5F213J6CNNP#U0 R5F213J6CNNP#U0 R5F213J6CNNP#U0 R5F213J6CNNP#U0
Product Name Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F213J6CNNP#U0 Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits 8 Bit; Other; A/D 10x10b; D/A 2x8b
RAM 2.5 KB 2.5 KB 32 KB 2.5 KB 2.5 KB 2.5 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
 - 80C166MT3DDBXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
3 suppliers