Manufacturer: Renesas Electronics America
Win Source Part Number: 210517-R5F213J5CNNP
Packaging: Tray
Core Processor: R8C
Number of I/O: 31
Program Memory Size: 24KB (24K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x10b, D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 36-HWQFN (6x6)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC MCU 16BIT 24KB FLASH 36HWQFN Product overview: R5F213J5CNNP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F213J5CNNP can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 210517-R5F213J5CNNP | 685-R5F213J5CNNP |
| Product Name | Embedded - Embedded - Microcontrollers - R5F213J5CNNP | 16-bit 16BIT 24KB Embedded Microcontroller MCU |
| Data Bus | 16 Bit | 16 Bit |
| Life Cycle Stage | Active | |
| Clock Speed | 20 MHz | |
| RAM | 24 KB | 2 KB |
| ROM Type | Flash; FLASH |