R8C R8C/3x/3GD Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 24-LSSOP
Microcontroller, 16-Bit, FLASH, R8C CPU, 20MHz, CMOS, PDSO24
R8C R8C/3x/3GD Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 24-LSSOP
R8C R8C/3x/3GD Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 24-LSSOP
IC MCU 16BIT 32KB FLASH 24LSSOP
IC MCU 16BIT 32KB FLASH 24LSSOP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F213G6DNSP#U0-ND | R5F213G6DNSP#U0 | R5F213G6DNSP#U0 | R5F213G6DNSP#U0 | R5F213G6DNSP#U0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 32 KB |