R8C R8C/3x/3GC Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 24-LSSOP
16-bit Microcontrollers - MCU R8C3GC 32+4K 1.8/5.5V -40~85C 24SSOP T&R
IC MCU 16BIT 32KB FLASH 24LSSOP
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F213G6CDSP#W4 | R5F213G6CDSP#W4 | R5F213G6CDSP#W4 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Removed; Obsolete | ||
| Clock Speed | 20 MHz | ||
| RAM | 2.5 KB |