Renesas Electronics Corporation Microcontrollers R5F213G5MNNP#U0

Description
R8C R8C/3x/3GM Microcontroller IC 16-Bit 20MHz 24KB (24K x 8) FLASH 24-HWQFN (4x4)
Request a Quote Datasheet
Description
R8C R8C/3x/3GM Microcontroller IC 16-Bit 20MHz 24KB (24K x 8) FLASH 24-HWQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F213G5MNNP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F213G5MNNP#U0-ND
Microcontrollers R5F213G5MNNP#U0-ND
R8C R8C/3x/3GM Microcontroller IC 16-Bit 20MHz 24KB (24K x 8) FLASH 24-HWQFN (4x4)

R8C R8C/3x/3GM Microcontroller IC 16-Bit 20MHz 24KB (24K x 8) FLASH 24-HWQFN (4x4)

Buy Now Datasheet
Microcontrollers - R5F213G5MNNP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F213G5MNNP#U0
Microcontrollers R5F213G5MNNP#U0
R8C R8C/3x/3GM Microcontroller IC 16-Bit 20MHz 24KB (24K x 8) FLASH 24-HWQFN (4x4)

R8C R8C/3x/3GM Microcontroller IC 16-Bit 20MHz 24KB (24K x 8) FLASH 24-HWQFN (4x4)

Buy Now Datasheet
Embedded - Microcontrollers - R5F213G5MNNP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F213G5MNNP#U0
Embedded - Microcontrollers R5F213G5MNNP#U0
IC MCU 16BIT 24KB FLASH 24HWQFN

IC MCU 16BIT 24KB FLASH 24HWQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F213G5MNNP#U0-ND R5F213G5MNNP#U0 R5F213G5MNNP#U0
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz
Bits 8 Bit; Other; A/D 8x10b; D/A 2x8b
RAM 2 KB 2 KB
ROM 24 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7022BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Application Specific Microcontrollers - DP8420AVX-25 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Supply Voltage 4.5 to 5.5 volts
Package Type Other; 68-LCC (J-Lead)
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8E25MDBKXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
3 suppliers