Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F213G4CNSP#W4

Description
Win Source Part Number: 1379604-R5F213G4CNSP #W4 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Package: Tape & Reel Temperature Range - Operating: -20°C ~ 85°C (TA) Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Series: R8C/3x/3GC Product Status: Obsolete Package / Case: 24-LSSOP (0.220", 5.60mm Width) Supplier Device Package: 24-LSSOP Base Product Number: R5F213G4 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Speed: 20MHz Number of I/O: 19 Core Processor: R8C Core Size: 16-Bit Connectivity: I²C, LINbus, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 1.5K x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V Data Converters: A/D 8x10b; D/A 2x8b Oscillator Type: Internal
Request a Quote Datasheet
Description
Win Source Part Number: 1379604-R5F213G4CNSP #W4 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Package: Tape & Reel Temperature Range - Operating: -20°C ~ 85°C (TA) Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Series: R8C/3x/3GC Product Status: Obsolete Package / Case: 24-LSSOP (0.220", 5.60mm Width) Supplier Device Package: 24-LSSOP Base Product Number: R5F213G4 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Speed: 20MHz Number of I/O: 19 Core Processor: R8C Core Size: 16-Bit Connectivity: I²C, LINbus, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 1.5K x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V Data Converters: A/D 8x10b; D/A 2x8b Oscillator Type: Internal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1379604-R5F213G4CNSP#W4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1379604-R5F213G4CNSP#W4
Integrated Circuits (ICs) - Embedded - Microcontrollers 1379604-R5F213G4CNSP#W4
Win Source Part Number: 1379604-R5F213G4CNSP #W4 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Package: Tape & Reel Temperature Range - Operating: -20°C ~ 85°C (TA) Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Series: R8C/3x/3GC Product Status: Obsolete Package / Case: 24-LSSOP (0.220", 5.60mm Width) Supplier Device Package: 24-LSSOP Base Product Number: R5F213G4 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Speed: 20MHz Number of I/O: 19 Core Processor: R8C Core Size: 16-Bit Connectivity: I²C, LINbus, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 1.5K x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V Data Converters: A/D 8x10b; D/A 2x8b Oscillator Type: Internal

Win Source Part Number: 1379604-R5F213G4CNSP#W4
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Package: Tape & Reel
Temperature Range - Operating: -20°C ~ 85°C (TA)
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Renesas Electronics America Inc
Series: R8C/3x/3GC
Product Status: Obsolete
Package / Case: 24-LSSOP (0.220", 5.60mm Width)
Supplier Device Package: 24-LSSOP
Base Product Number: R5F213G4
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 20MHz
Number of I/O: 19
Core Processor: R8C
Core Size: 16-Bit
Connectivity: I²C, LINbus, SIO, SSU, UART/USART
Peripherals: POR, PWM, Voltage Detect, WDT
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 1.5K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: Internal

Buy Now Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-R5F213G4CNSP#W4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-R5F213G4CNSP#W4
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-R5F213G4CNSP#W4
IC MCU 16BIT 16KB FLASH 24LSSOP Product overview: R5F213G4CNSP#W4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F213G4CNSP#W4 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 24LSSOP Product overview: R5F213G4CNSP#W4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F213G4CNSP#W4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F213G4CNSP#W4-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F213G4CNSP#W4-ND
Microcontrollers R5F213G4CNSP#W4-ND
R8C R8C/3x/3GC Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 24-LSSOP

R8C R8C/3x/3GC Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 24-LSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F213G4CNSP#W4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F213G4CNSP#W4
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F213G4CNSP#W4
IC MCU 16BIT 16KB FLASH 24LSSOP

IC MCU 16BIT 16KB FLASH 24LSSOP

Supplier's Site
Embedded - Microcontrollers - R5F213G4CNSP#W4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F213G4CNSP#W4
Embedded - Microcontrollers R5F213G4CNSP#W4
IC MCU 16BIT 16KB FLASH 24LSSOP

IC MCU 16BIT 16KB FLASH 24LSSOP

Supplier's Site Datasheet
Microcontrollers - R5F213G4CNSP#W4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F213G4CNSP#W4
Microcontrollers R5F213G4CNSP#W4
R8C R8C/3x/3GC Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 24-LSSOP

R8C R8C/3x/3GC Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 24-LSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F213G4CNSP#W4
16-bit Microcontrollers - MCU R5F213G4CNSP#W4
16-bit Microcontrollers - MCU R8C3GC 16+2K 1.8/5.5V -20~85C 24SSOP T&R

16-bit Microcontrollers - MCU R8C3GC 16+2K 1.8/5.5V -20~85C 24SSOP T&R

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1379604-R5F213G4CNSP#W4 685-R5F213G4CNSP#W4 R5F213G4CNSP#W4-ND R5F213G4CNSP#W4 R5F213G4CNSP#W4 R5F213G4CNSP#W4 R5F213G4CNSP#W4
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 16KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 16 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM 4 KB 16 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 879-BCM20735PKML1GT - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, I2S, SPI, UART
Package Type Other; Reel - TR
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details