ERROR: no product mention
IC MCU 16BIT 16KB FLASH 24HWQFN
IC MCU 16BIT 16KB FLASH 24HWQFN
R8C R8C/3x/3GC Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 24-HWQFN (4x4)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F213G4CNNP#U0 | R5F213G4CNNP#U0 | R5F213G4CNNP#U0 |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 20 MHz | 20 MHz | |
| RAM | 1.5 KB | 1.5 KB | |
| ROM Type | Flash; FLASH |