Renesas Electronics Corporation Microcontrollers R5F213G2MNNP#U0

Description
R8C R8C/3x/3GM Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 24-HWQFN (4x4)
Request a Quote Datasheet
Description
R8C R8C/3x/3GM Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 24-HWQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F213G2MNNP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F213G2MNNP#U0-ND
Microcontrollers R5F213G2MNNP#U0-ND
R8C R8C/3x/3GM Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 24-HWQFN (4x4)

R8C R8C/3x/3GM Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 24-HWQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F213G2MNNP#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F213G2MNNP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F213G2MNNP#U0
IC MCU 16BIT 8KB FLASH 24HWQFN

IC MCU 16BIT 8KB FLASH 24HWQFN

Supplier's Site
Embedded - Microcontrollers - R5F213G2MNNP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F213G2MNNP#U0
Embedded - Microcontrollers R5F213G2MNNP#U0
IC MCU 16BIT 8KB FLASH 24HWQFN

IC MCU 16BIT 8KB FLASH 24HWQFN

Supplier's Site Datasheet
Microcontrollers - R5F213G2MNNP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F213G2MNNP#U0
Microcontrollers R5F213G2MNNP#U0
R8C R8C/3x/3GM Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 24-HWQFN (4x4)

R8C R8C/3x/3GM Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 24-HWQFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F213G2MNNP#U0-ND R5F213G2MNNP#U0 R5F213G2MNNP#U0 R5F213G2MNNP#U0
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz
Bits 8 Bit; Other; A/D 8x10b; D/A 2x8b
RAM 1 KB 1 KB 1 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details