R8C R8C/3x/3GC Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 24-HWQFN (4x4)
IC MCU 16BIT 8KB FLASH 24HWQFN
IC MCU 16BIT 8KB FLASH 24HWQFN
16-bit Microcontrollers - MCU R8C3GC 8+2KB 1.8/5.5V -20TO+85C 24WQFN
R8C R8C/3x/3GC Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 24-HWQFN (4x4)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F213G2CNNP#U0-ND | R5F213G2CNNP#U0 | R5F213G2CNNP#U0 | R5F213G2CNNP#U0 | R5F213G2CNNP#U0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | 8 Bit; Other; A/D 8x10b; D/A 2x8b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 8 KB |