R8C R8C/3x/3GC Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 24-LSSOP
R8C R8C/3x/3GC Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 24-LSSOP
IC MCU 16BIT 4KB FLASH 24LSSOP
IC MCU 16BIT 4KB FLASH 24LSSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F213G1CNSP#U0-ND | R5F213G1CNSP#U0 | R5F213G1CNSP#U0 | R5F213G1CNSP#U0 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | 8 Bit; Other; A/D 8x10b; D/A 2x8b | |||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | |
| ROM | 4 KB |