R8C R8C/3x/38C Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)
IC MCU 16BIT 64KB FLASH 80LQFP
16-bit Microcontrollers - MCU R8C38C 64+4KB 1.8/5.5V -20~85C 80LQFP
R8C R8C/3x/38C Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F21388CNFP#30-ND | R5F21388CNFP#30 | R5F21388CNFP#30 | R5F21388CNFP#30 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz | 20 MHz | ||
| Bits | 8 Bit; Other; A/D 20x10b; D/A 2x8b | |||
| RAM | 6 KB | 6 KB | ||
| ROM | 64 KB |