IC MCU 16BIT 32KB FLASH 80LQFP Product overview: R5F21386CNFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21386CNFP#30 can be used for catalog matching and distributor lookup.
R8C R8C/3x/38C Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 80-LQFP (12x12)
16-bit Microcontrollers - MCU R8C38C 32+4KB 1.8/5.5V -20~85C 80LQFP
IC MCU 16BIT 32KB FLASH 80LQFP
IC MCU 16BIT 32KB FLASH 80LQFP
R8C R8C/3x/38C Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 80-LQFP (12x12)
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F21386CNFP#30 | R5F21386CNFP#30-ND | R5F21386CNFP#30 | R5F21386CNFP#30 | R5F21386CNFP#30 | R5F21386CNFP#30 |
| Product Name | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| RAM | 2.5 KB | 2.5 KB | 2.5 KB | 2.5 KB | ||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | |||
| Package Type | Other; Tray | LFQP; Other; 80-LQFP | Other; 80-LQFP | QFP; Other; 80-LQFP | ||
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |