IC MCU 16BIT 128KB FLASH 64LQFP
IC MCU 16BIT 128KB FLASH 64LQFP
R8C R8C/3x/36T-A Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LQFP (14x14)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F2136CSDFA#30 | R5F2136CSDFA#30 | R5F2136CSDFA#30 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 20 MHz | 20 MHz | |
| RAM | 10 KB | 10 KB | |
| ROM Type | Flash; FLASH |