R8C R8C/3x/36M Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
Microcontroller, 16-Bit, FLASH, 20MHz, CMOS, PQFP64
IC MCU 16BIT 128KB FLASH 64LFQFP
IC MCU 16BIT 128KB FLASH 64LFQFP
R8C R8C/3x/36M Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
R8C R8C/3x/36M Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F2136CMNFP#V0-ND | R5F2136CMNFP#V0 | R5F2136CMNFP#V0 | R5F2136CMNFP#V0 | R5F2136CMNFP#V0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | 8 Bit; Other; A/D 12x10b; D/A 2x8b | ||||
| RAM | 10 KB | 10 KB | 10 KB | ||
| ROM | 128 KB |