Microcontroller, 16-Bit, FLASH, 20MHz, CMOS, PQFP64
R8C R8C/3x/36M Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LQFP (14x14)
R8C R8C/3x/36M Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LQFP (14x14)
R8C R8C/3x/36M Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LQFP (14x14)
IC MCU 16BIT 128KB FLASH 64LQFP
IC MCU 16BIT 128KB FLASH 64LQFP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F2136CMNFA#V0 | R5F2136CMNFA#V0-ND | R5F2136CMNFA#V0 | R5F2136CMNFA#V0 | R5F2136CMNFA#V0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | ||
| ROM Type | Flash | Flash | |||
| Package Type | QFP; Other; QFP64 | LFQP; Other; 64-LQFP | QFP; Other; 64-LQFP | QFP | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz |