Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F2136CGKFP#W4

Description
Win Source Part Number: 1011567-R5F2136CGKFP #W4 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: R8C/3x/36G Core Processor: R8C Speed: 20MHz Package: Tray Standard Package: 1 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 59 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 10K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 59 pct. Mfr: Renesas Electronics America Inc Other Names: 559-R5F2136CGKFP#W4 Base Product Number: R5F2136C Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1011567-R5F2136CGKFP #W4 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: R8C/3x/36G Core Processor: R8C Speed: 20MHz Package: Tray Standard Package: 1 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 59 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 10K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 59 pct. Mfr: Renesas Electronics America Inc Other Names: 559-R5F2136CGKFP#W4 Base Product Number: R5F2136C Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1011567-R5F2136CGKFP#W4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1011567-R5F2136CGKFP#W4
Integrated Circuits (ICs) - Embedded - Microcontrollers 1011567-R5F2136CGKFP#W4
Win Source Part Number: 1011567-R5F2136CGKFP #W4 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: R8C/3x/36G Core Processor: R8C Speed: 20MHz Package: Tray Standard Package: 1 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 59 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 10K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 59 pct. Mfr: Renesas Electronics America Inc Other Names: 559-R5F2136CGKFP#W4 Base Product Number: R5F2136C Product Status: Obsolete

Win Source Part Number: 1011567-R5F2136CGKFP#W4
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: R8C/3x/36G
Core Processor: R8C
Speed: 20MHz
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, I2C, LINbus, SIO, SSU, UART/USART
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 59
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 10K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: OBSOLETE
Fake Threat In the Open Market: 59 pct.
Mfr: Renesas Electronics America Inc
Other Names: 559-R5F2136CGKFP#W4
Base Product Number: R5F2136C
Product Status: Obsolete

Buy Now
16-bit 16BIT 128KB 20MHz Embedded Microcontroller MCU - 743-R5F2136CGKFP#W4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB 20MHz Embedded Microcontroller MCU
743-R5F2136CGKFP#W4
16-bit 16BIT 128KB 20MHz Embedded Microcontroller MCU 743-R5F2136CGKFP#W4
IC MCU 16BIT 128KB FLASH 48LFQFP / R8C series Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 48-LQFP (7x7) Product overview: R5F2136CGKFP#W4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB, 20MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, 20MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-R5F2136CGKFP#W4 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 48LFQFP / R8C series Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 48-LQFP (7x7) Product overview: R5F2136CGKFP#W4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB, 20MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, 20MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-R5F2136CGKFP#W4 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - R5F2136CGKFP#W4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F2136CGKFP#W4
Microcontrollers R5F2136CGKFP#W4
R8C R8C/3x/36G Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

R8C R8C/3x/36G Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now
Embedded - Microcontrollers - R5F2136CGKFP#W4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F2136CGKFP#W4
Embedded - Microcontrollers R5F2136CGKFP#W4
IC MCU 16BIT 128KB FLASH 48LFQFP

IC MCU 16BIT 128KB FLASH 48LFQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1011567-R5F2136CGKFP#W4 743-R5F2136CGKFP#W4 R5F2136CGKFP#W4 R5F2136CGKFP#W4
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 128KB 20MHz Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz
RAM 128 KB 10 KB 10 KB
ROM 4 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC847BSZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - CG7264AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers