Win Source Part Number: 1350801-R5F2136CCNFP
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: R8C/3x/36C
Core Processor: R8C
Speed: 20MHz
Package: Tray
Standard Package: 160
Core Size: 16-Bit
Connectivity: I2C, LINbus, SIO, SSU, UART/USART
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 59
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 10K x 8
Data Converters: A/D 12x10b; D/A 2x8b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 64-LQFP
Supplier Device Package: 64-LFQFP (10x10)
Temperature Range - Operating: -20°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F2136C
Product Status: Obsolete
R8C R8C/3x/36C Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
Microcontroller, 16-Bit, FLASH, R8C CPU, 20MHz, CMOS, PQFP64
IC MCU 16BIT 128KB FLASH 64LQFP Product overview: R5F2136CCNFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2136CCNFP#V0 can be used for catalog matching and distributor lookup.
IC MCU 16BIT 128KB FLASH 64LQFP
R8C R8C/3x/36C Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 128KB FLASH 64LQFP
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1350801-R5F2136CCNFP#V0 | R5F2136CCNFP#V0-ND | R5F2136CCNFP#V0 | 685-R5F2136CCNFP#V0 | R5F2136CCNFP#V0 | R5F2136CCNFP#V0 | R5F2136CCNFP#V0 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 128 KB | 10 KB | 10 KB | 10 KB | 10 KB | ||
| ROM | 4 KB | 128 KB | |||||
| ROM Type | Flash; FLASH | Flash | Flash | Flash; FLASH |