ERROR: no product mention
IC MCU 16BIT 96KB FLASH 64LQFP Product overview: R5F2136ACNFA#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2136ACNFA#V0 can be used for catalog matching and distributor lookup.
R8C R8C/3x/36C Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 64-LQFP (14x14)
R8C R8C/3x/36C Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 64-LQFP (14x14)
R8C R8C/3x/36C Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 64-LQFP (14x14)
IC MCU 16BIT 96KB FLASH 64LQFP
IC MCU 16BIT 96KB FLASH 64LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F2136ACNFA#V0 | R5F2136ACNFA#V0-ND | R5F2136ACNFA#V0 | R5F2136ACNFA#V0 | R5F2136ACNFA#V0 | R5F2136ACNFA#V0 |
| Product Name | 16-bit 16BIT 96KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | |
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 to 1.8 volts | |||
| Package Type | Other; Tray | LFQP; Other; 64-LQFP | QFP; Other; 64-LQFP | QFP; Other; 64-LQFP | QFP | |
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |