R8C R8C/3x/36T-A Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 64KB FLASH 64LFQFP
R8C R8C/3x/36T-A Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 64KB FLASH 64LFQFP
16-bit Microcontrollers - MCU R8C/36TA 64K+4K/6K -40TO+85C 64LQFP TRAY
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F21368SNFP#30-ND | R5F21368SNFP#30 | R5F21368SNFP#30 | R5F21368SNFP#30 | R5F21368SNFP#30 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 12x10b | ||||
| RAM | 6 KB | 6 KB | 6 KB | ||
| ROM | 64 KB |