Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F21368SNFA#V0

Description
Win Source Part Number: 958704-R5F21368SNFA# V0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): R5F21368CDFA#30; R5F212A8SNFA#V2; R5F212A8SNFP#V2; Fake Threat In the Open Market: 48 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Renesas Other Names: 2156-R5F21368SNFA#V0 -1833
Request a Quote Datasheet
Description
Win Source Part Number: 958704-R5F21368SNFA# V0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): R5F21368CDFA#30; R5F212A8SNFA#V2; R5F212A8SNFP#V2; Fake Threat In the Open Market: 48 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Renesas Other Names: 2156-R5F21368SNFA#V0 -1833
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 958704-R5F21368SNFA#V0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
958704-R5F21368SNFA#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers 958704-R5F21368SNFA#V0
Win Source Part Number: 958704-R5F21368SNFA# V0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): R5F21368CDFA#30; R5F212A8SNFA#V2; R5F212A8SNFP#V2; Fake Threat In the Open Market: 48 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Renesas Other Names: 2156-R5F21368SNFA#V0 -1833

Win Source Part Number: 958704-R5F21368SNFA#V0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): R5F21368CDFA#30; R5F212A8SNFA#V2; R5F212A8SNFP#V2;
Fake Threat In the Open Market: 48 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Renesas
Other Names: 2156-R5F21368SNFA#V0-1833

Buy Now Datasheet
 - R5F21368SNFA#V0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, R8C CPU, 20MHz, CMOS, PQFP64

Microcontroller, 16-Bit, FLASH, R8C CPU, 20MHz, CMOS, PQFP64

Supplier's Site Datasheet
Singapore, Singapore
8-bit Embedded Microcontroller MCU
685-R5F21368SNFA#V0
8-bit Embedded Microcontroller MCU 685-R5F21368SNFA#V0
MICROCONTROLLER, 8-BIT, FLASH, R Product overview: R5F21368SNFA#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21368SNFA#V0 can be used for catalog matching and distributor lookup.

MICROCONTROLLER, 8-BIT, FLASH, R Product overview: R5F21368SNFA#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21368SNFA#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F21368SNFA#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F21368SNFA#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F21368SNFA#V0
MICROCONTROLLER, 8-BIT, FLASH, R

MICROCONTROLLER, 8-BIT, FLASH, R

Supplier's Site
Microcontrollers - R5F21368SNFA#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21368SNFA#V0
Microcontrollers R5F21368SNFA#V0
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 958704-R5F21368SNFA#V0 R5F21368SNFA#V0 685-R5F21368SNFA#V0 R5F21368SNFA#V0 R5F21368SNFA#V0
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 16 Bit; 16-Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C161OL25MHABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers