Renesas Electronics Corporation 8-bit Embedded Microcontroller MCU R5F21367CDFA#V0

Description
Microcontroller, 16-Bit, FLASH, R8C CPU, 20MHz, CMOS, PQFP64
Request a Quote Datasheet
Description
Microcontroller, 16-Bit, FLASH, R8C CPU, 20MHz, CMOS, PQFP64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R5F21367CDFA#V0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, R8C CPU, 20MHz, CMOS, PQFP64

Microcontroller, 16-Bit, FLASH, R8C CPU, 20MHz, CMOS, PQFP64

Supplier's Site Datasheet
Singapore, Singapore
8-bit Embedded Microcontroller MCU
685-R5F21367CDFA#V0
8-bit Embedded Microcontroller MCU 685-R5F21367CDFA#V0
MICROCONTROLLER, 8-BIT, FLASH, R Product overview: R5F21367CDFA#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21367CDFA#V0 can be used for catalog matching and distributor lookup.

MICROCONTROLLER, 8-BIT, FLASH, R Product overview: R5F21367CDFA#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21367CDFA#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1194244-R5F21367CDFA#V0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1194244-R5F21367CDFA#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1194244-R5F21367CDFA#V0
Win Source Part Number: 1194244-R5F21367CDFA #V0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 77 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Renesas Other Names: 2156-R5F21367CDFA#V0 -1833

Win Source Part Number: 1194244-R5F21367CDFA#V0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 77 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Renesas
Other Names: 2156-R5F21367CDFA#V0-1833

Buy Now Datasheet
Microcontrollers - R5F21367CDFA#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21367CDFA#V0
Microcontrollers R5F21367CDFA#V0
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F21367CDFA#V0 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F21367CDFA#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F21367CDFA#V0
MICROCONTROLLER, 8-BIT, FLASH, R

MICROCONTROLLER, 8-BIT, FLASH, R

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F21367CDFA#V0 685-R5F21367CDFA#V0 1194244-R5F21367CDFA#V0 R5F21367CDFA#V0 R5F21367CDFA#V0
Product Name 8-bit Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 16-Bit 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded Microcontroller MCU - 685-CG7558AA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers